Fairview microwave waveguide section FMW05S000-1 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-5 for side 1 and WR-5 for side 2. This WR-5 waveguide section is constructed with UG-387/U-Mod flange on side 1 and UG-387/U-Mod flange on side 2.
WR-5 waveguide section in straight design is 1 inches in length. This 1 inch waveguide section in WR-5 size and UG-387/U-Mod flange has a minimum frequency of 140 GHz and a maximum frequency of 220 GHz. Fairview WR-5 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.
Fairview Microwave straight waveguide section part number FMW05S000-1 is in stock at our facility. Our waveguide WR-5 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Fairview Microwave Inc. | |
---|---|
Product Category | RF Waveguide Assemblies |
Product Number | FMW05S000-1 |
Product Name | WR-5 Waveguide Section 1 Inch Straight Length with UG-387/U-Mod Round Cover Flange from 140 GHz to 220 GHz |
Assembly Type | Straight Section |