Celanese Corporation Datasheets for Molding Compounds and Resins
Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
Molding Compounds and Resins: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| CELSTRAN PBT should in principle be predried. Because of the necessary low maximum residual moisture content the use of dry air dryers is recommended. The dew point should be =< | |
| Combine the look of metal and the design freedom of plastic with Ticona's MetaLX™ metal-effect polymers. Hostaform® POM, Celanex® PBT and Riteflex® TPC ET allow companies to navigate between appealing... | |
| FORTRON should in principle be predried. Because of the necessary low maximum residual moisture content the use of dry air dryers is recommended. The dew point should be =< -... | |
| It is normally not necessary to dry CELSTRAN PP. However, should there be surface moisture (condensate) on the molding compound as a result of incorrect storage, drying is required. | |
| Long residence time needs to be avoided. Barrel zone temperatures may need to be lowered to maintain a proper melt temperature.. Drying is not normally required. If material has come... | |
| Min. gate size >2mm with larger size recommended for large parts. Contact Ticona technical service prior to setting gate size. Material will adhere to feed system magnets. Minimize back pressure... | |
| To avoid hydrolytic degradation during processing, CELANEX resins have to be dried to a moisture level equal to or less than 0.02%. Drying should be done in a dehumidifying hopper... | |
| When using short metering strokes an accumulator is recommended to get short injection times. VECTRA should in principle be predried. Because of the necessary low maximum residual moisture content the... |
| << Prev |