Hoffmann + Krippner Inc. Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| • 10.4“ RESISTIVE TOUCH SCREEN • WINDOWS EMBEDDED COMPACT 7® OR WINDOWS EMBEDDED STANDARD 7® • PERFECT FOR AUTOMATION AND MACHINE BUILDING • PRIVATE LABELING: INDIVIDUAL FRONT PANEL DESIGNS • | |
| OPAL L features a 12.1 inch display, optional with a resistive touch screen, and 55 keys. The overall size is 16.8“ x 11.5“ and the front panel is applied to... | |
| OPAL M features a 10.4 inch display, optional with a resistive touch screen, and 49 keys. The overall size is 16.8“ x 10.3“ and the front panel is applied to... | |
| OPAL S features a 5.7 inch display, optional with a resistive touch screen, and 43 keys. The overall size is 14“ x 7“ and the front panel is applied to... |