Digital Signage System With Intel Atom N270 Processor Main Feature
Compact Size, Fanless Design
Intel Atom N270 1.6GHz Processor
Intel 945GSE + ICH7M
DDR2 DIMM (Up to 2GB)
10/100/1000Base-TX x 2
VGA Single View & DVI-D Single View
Internal 2.5" Hard Disk Drive Bay x 1
Industrial Grade Robust Chassis
DC Power Input: 12V DC Only
Application
Industry Automation
Factory Automation
Transportation System Controller
Digital Signage System With Intel Atom N270 Processor
Main Feature
|
- Compact Size, Fanless Design
- Intel Atom N270 1.6GHz Processor
- Intel 945GSE + ICH7M
- DDR2 DIMM (Up to 2GB)
- 10/100/1000Base-TX x 2
- VGA Single View & DVI-D Single View
- Internal 2.5" Hard Disk Drive Bay x 1
- Industrial Grade Robust Chassis
- DC Power Input: 12V DC Only
|
Application
|
- Industry Automation
- Factory Automation
- Transportation System Controller
|