RWM Caster’s Pneumatic Wheels provide smooth, shock-resistant operation for delicate instruments and breakable components. Our Pneumatic Wheels are suggested for indoor and outdoor use where product protection is required. RWM Casters Pneumatic Wheels offer the maximum in floor protection and move freely over obstructions and rough floors.
FEATURES
Wheel Bearings | Choice of straight roller, ball or tapered roller bearings. |
Operating Temperature Range | -26 to 220F |
APPLICATIONS
Aerospace | Boat manufacturing |
Tow-lines | Product protection |
Automotive |
RWM Casters Company | |
---|---|
Product Category | Wheels |
Product Number | FN Wheels |
Product Name | Pneumatic Wheels |
Wheel Type | Pneumatic; Half Round Tread |
Maximum Load | 300 to 3630 lbs (136 to 1646 kg) |
Wheel Diameter | 9 to 25.7 inch (229 to 653 mm) |
Hub Length | 3.5 to 9 inch (88.9 to 229 mm) |