Shepherd Caster Corporation Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Simply the most popular Honcho Series Bassick has ever produced in the medium / heavy duty market- the Bassick AS / AR Series is sure to deliver the quality and... | |
| Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc... | |
| The Ball Caster is the original Shepherd Caster. Manufactured in the USA for over 50 years- this series has become a long time favorite choice for many furniture and store... | |
| The Bassick 00 Series is the perfect solution for a low profile application that requires heavier load capacities. The 00 Series is available in a dual or single wheel configuration... | |
| The Bassick BLS / BMS Series offers you one of the most durable caster lines Bassick has ever produced, along with the most innovative brake design available in the marketplace... | |
| The newly released Bassick BDS / BDR Series combines ultimate performance and design in a low overall profile that is capable of carrying high load capacities. A highly polished chrome... | |
| The Shepherd General Duty Series is an economical line of single race swivel, rigid, and brake casters. The series features several key components that set it apart from our competitors-... | |
| Very durable, roll easily, and are well suited to a variety of applications. These lightweight wheels cushion your ride over rough surfaces, providing excellent shock absorption. The softer 88A Durometer... | |
| With its stylish design and resistance to corrosion, the newly released Eclipse Series has become a popular choice among medical equipment, furniture, and store fixture manufacturers. With a strong glass... | |
| With its stylish design and resistance to corrosion, the newly released Genesis Series has become a popular choice among medical equipment, furniture, and store fixture manufacturers. With a strong glass... |