Swivel castor with M10 stud fixing. Can be used with nylon expanding tube.
Wire guard for hub. Suitable for hospital and office equipment. Steel wheel with rubber tyre. Supplied with M10 stud fitting
Wheel Diameter = 100mm
Thread Size = 10mm
Mounting Type = Threaded Stem
Application = Institutional, Medical
Load Capacity = 80kg
Tyre Material = Rubber
Overall Height = 137mm
Features = Anti-Static
Wheel Width = 32mm
Hub Material = Steel
RS Components, Ltd. | |
---|---|
Product Category | Casters |
Product Number | 3221991 |
Caster Type | Stem Caster |
Wheel Type | Rubber/Plastic |
Maximum Load | 176 lbs (80 kg) |