Non-marking castors with a elastic, vulcanised tyre. These castors have a zinc plated steel body passivated for greater corrosion resistance and precision ball bearings. Tentes castors are suited to a variety of industrial applications and use universal fittings to aid alteration and assembly. Available in a variety of sizes in locking and non-locking types, fixed and swivel.
Wheel Diameter = 125mm
Mounting Type = Stem
Application = Industrial
Load Capacity = 150kg
Tyre Material = PUR
Overall Height = 150mm
Weight Class = Heavy Duty
Features = Roller Bearing
Wheel Width = 40mm
Hub Material = Polyamide
RS Components, Ltd. | |
---|---|
Product Category | Casters |
Product Number | 7871446 |
Caster Type | Stem Caster |
Wheel Type | Plastic |
Maximum Load | 331 lbs (150 kg) |