RS Components, Ltd. 4600446

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4600446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plate Fixing castors. Quiet and easy running under heavy loads. Resistant to corrosion, abrasion and shocks. Manufactured from hygienic materials. Tyre hardness 95±3 Shore A. Polyurethane tyre, nylon wheel. Stainless steel roller bearings. Operating Temperature -30°C to +80°C. 105mm fixing plate. Stainless steel forks. Wheel series A Wheel Diameter = 100mm Load Capacity = 250kg Overall Height = 137mm Wheel Width = 40mm Fixing Plate Dimensions = 105 x 85mm Rotation = Swivel Application = Industrial Tyre Material = PUR Fixing Centres = 80 x 60mm Weight Class = Heavy Duty

Plate Fixing castors. Quiet and easy running under heavy loads. Resistant to corrosion, abrasion and shocks. Manufactured from hygienic materials.
Tyre hardness 95±3 Shore A. Polyurethane tyre, nylon wheel. Stainless steel roller bearings. Operating Temperature -30°C to +80°C. 105mm fixing plate. Stainless steel forks. Wheel series A
Wheel Diameter = 100mm
Load Capacity = 250kg
Overall Height = 137mm
Wheel Width = 40mm
Fixing Plate Dimensions = 105 x 85mm
Rotation = Swivel
Application = Industrial
Tyre Material = PUR
Fixing Centres = 80 x 60mm
Weight Class = Heavy Duty

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4600446
Wheel Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

 - 2702461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic
Maximum Load 899 lbs (408 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
 - 399975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 157 lbs (71.37 kg)
Wheel Diameter 7.87 inch (200 mm)
Overall Height 9.29 inch (236 mm)
View Details
 - 399870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic
Features Brake
Maximum Load 450 lbs (204 kg)
View Details
 - 3469935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details