Non-marking castors with a elastic, vulcanised tyre. These castors have a zinc plated steel body passivated for greater corrosion resistance and precision ball bearings. Tentes castors are suited to a variety of industrial applications and use universal fittings to aid alteration and assembly. Available in a variety of sizes in locking and non-locking types, fixed and swivel.
Wheel Diameter = 100mm
Mounting Type = Stem
Application = Industrial
Load Capacity = 70kg
Tyre Material = Rubber
Overall Height = 108mm
Weight Class = Medium Duty
Features = Non-Marking, Roller Bearing
Wheel Width = 35mm
Hub Material = PP
RS Components, Ltd. | |
---|---|
Product Category | Casters |
Product Number | 7871449 |
Caster Type | Stem Caster |
Wheel Type | Rubber/Plastic |
Maximum Load | 154 lbs (70 kg) |