RS Components, Ltd. 6667602

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6667602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust castors with roller bearings for smooth running and shock resistance. Pressed steel centre. Rubber tyre. Wide tread makes them suitable for soft surfaces Wheel Diameter = 260mm Load Capacity = 150kg Overall Height = 302mm Wheel Width = 85mm Fixing Plate Dimensions = 200 x 160mm Rotation = Swivel Tyre Material = Rubber Includes Brake = No Fixing Centres = 150 x 115mm Features = Shock Absorbing, Smooth Running

Robust castors with roller bearings for smooth running and shock resistance. Pressed steel centre. Rubber tyre. Wide tread makes them suitable for soft surfaces
Wheel Diameter = 260mm
Load Capacity = 150kg
Overall Height = 302mm
Wheel Width = 85mm
Fixing Plate Dimensions = 200 x 160mm
Rotation = Swivel
Tyre Material = Rubber
Includes Brake = No
Fixing Centres = 150 x 115mm
Features = Shock Absorbing, Smooth Running

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6667602
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

 - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
 - 2270150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
 - 2535867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic
Maximum Load 112 lbs (50.98 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
 - 2270611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic
Features Brake
Maximum Load 551 lbs (250 kg)
View Details