Hub Material: Cast Iron
Tire Material: Polyurethane
Plasticwheels Ltd. | |
---|---|
Product Category | Casters |
Product Number | GT10SUBJ |
Product Name | Heavy duty fabricated castor |
Caster Type | Swivel Plate Caster |
Wheel Type | Poly/Metal |
Maximum Load | 2503 lbs (1135 kg) |
Wheel Diameter | 9.84 inch (250 mm) |
Wheel Width | 2.01 inch (51 mm) |