Standard series type caster for use with kwik klips
Magnus Mobility Systems, Inc. | |
---|---|
Product Category | Casters |
Product Number | 04-HRP-4KK |
Product Name | Kwik-Klip® Caster |
Caster Type | Rigid Plate Caster; Wheel Caster |
Wheel Type | Solid Rubber |
Maximum Load | 275 lbs (125 kg) |
Wheel Diameter | 4 inch (102 mm) |