Toray Industries (America), Inc. Datasheets for Thermoplastics and Thermoplastic Resins
Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
Thermoplastics and Thermoplastic Resins: Learn more
| Product Name | Notes |
|---|---|
| ECODEAR® is based on polylactic acid (PLA) derived from plants, rather than petroleum and other fossil resources. This means that it can readily be returned to the natural environment after... | |
| Nylon resin is a typical engineering plastic that features superior toughness, heat-resistance, and oil-resistance. Used chiefly in automobile parts, connectors and other electronics components, and mechanical parts, AMILAN® also finds... | |
| Toray's high-performance engineering plastic TORELINA® resin boasts excellent heat resistance, flame retardancy and chemical resistance, physical strength, and its superb fluidity leads to outstanding dimensional precision. These characteristics make it... | |
| TORAYCON® PBT resin is a polyester-based thermoplastic resin developed by combining Toray's technological expertise in polyester polymerization and resin-reinforced composites. Featuring outstanding long-term heat-resistance, chemical-resistance, weather resistance and electrical characteristics,... | |
| Toyo Plastic Seiko Co., Ltd. is manufacturing and marketing materials for cut and shaved processing (rods, boards and sheets) made of super engineering plastics (such as PAI, PEEK and PPS)... | |
| TOYOLAC® ABS resin has an attractive appearance, well-balanced physical properties, and excellent moldability. It is used in a wide range of applications, from office equipment such as photocopiers to interior... |