Akro-Mils, Inc. Datasheets for Roller Dollies
Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads.
Roller Dollies: Learn more
| Product Name | Notes |
|---|---|
| 20" x 14' x 5" Attached Lid Container Steel Dolly, No Bins. Made in the USA; Durable, powder-coated finish; All-welded 13 gauge steel or 1-1/2" x 1-1/2" x 1/8" angle... | |
| 29" x 18",Steel Dolly, General Purpose Dolly,500 lb. Made in the USA; Durable, powder-coated finish; All-welded 13 gauge steel or 1-1/2" x 1-1/2" x 1/8" angle construction900 lb. Weight Capacity... | |
| Easily convert large bin cabinets to mobile units! Solid, powder-coated steel deck has a 1.25" lip with welded corners. 18" x 36" dolly features 3" x 1.25" bolt-on polyolefin swivel... | |
| Easily convert large bin cabinets to mobile units! Solid, powder-coated steel deck has a 1.25" lip with welded corners. 24" x 36" dolly features 4" x 1.25" bolt-on polyolefin swivel... | |
| General Purpose Dolly,500 lb. 12" Mobile Kit (Handle and Dolly). Made in the USA; Mobile Kit; Includes handle and dolly; 500 lb. Weight Capacity | |
| Made in the USA; 500 lb. Weight Capacity. Made in the USA; Easily move 30661 floor rackGray500 lb. Weight Capacity | |
| Pick Rack Dolly,37Wx6-3/4Hx33D . Made in the USA; 16-gauge steel construction; Durable powder-coated finish; Mobile Kit includes handle and dolly for Double-Sided Pick Rack; 1800 lb. Weight Capacity |