Developed for use in the theatre lighting industry. Allows the end user to use standard 3 pin XLR cable assemblies in connecting DMX equipment. Nickel-plated die-cast housing increases durability . Pre-wired for immediate use . Available in two configurations
Type = Audio
Converts From Gender = Female
Converts To Gender = Male
End 2 Number of Connectors = 3
Body Orientation = Straight
Contact Material = Copper Alloy
Contact Plating = Silver
Housing Material = Thermoplastic
QG5F TO QG3M ADAPTER
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Gender Changers | Electrical Connectors |
Product Number | 7051572 | 92H4058 |
Product Name | Qg5F To Qg3M Adapter Switchcraft/conxall | |
Gender Change | Male / Female |