ABUS TITALIUM material is based on a special aluminium alloy that uniquely combines a high level of torsion with lightness. Similar to the process used in aircraft construction. This contemporary product implementation is also reflected in the product design â all the locks in the TITALIUM series features an impressive stainless steel like finish.
Lock body made of TITALIUM special aluminium â high security with low weight. Hardened steel shackle with NANO PROTECT plating for extreme corrosion resistance. High precision reversible keyway with 150,000 key differs. Paracentric keyway for increased protection against manipulation. Approximately 30% reduced weight compared to traditional brass padlocks. Automatic locking: Locking without key by pushing the shackle. 96CSTI: Shackle guard protects shackle from attack
Lock Type = Key
Shackle Diameter = 11mm
Model Number = 96CSTI/60
Shackle Length = 25mm
Indoor/Outdoor = Indoor, Outdoor
Material = Titalium
Colour = Silver
Body Width = 60mm
Shackle Type = Closed
Quantity Per Package = 1
RS Components, Ltd. | |
---|---|
Product Category | Locks |
Product Number | 1222458 |
Lock Type | Padlock |