McGard Special Products Division Datasheets for Locks
Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
Locks: Learn more
| Product Name | Notes |
|---|---|
| Maximum Protection for your Application McGard's Intimidator line of security products is a family of security locks that are superior to any other mechanical theft devices on the market. The... | |
| Features: Applications for straight-thru & right angle valves Protects against meter tampering and theft of service Captures the shut-off valve and coupling nut No modifications required to existing applications Constructed... | |
| Features: Registered key patterns Simple one-piece construction Easy installation Constructed from heat treated alloy steel to prevent removal with common tools Triple-nickel chrome plating to resist corrosion Locks into standard... | |
| The Super Strength Hydrant Lock. The Ultimate Security Solution. Features and Benefits Controls water access and usage Easy installation and operation No modification needed to existing hydrants Machined from alloy... | |
| Avoid lost production, valve replacement and wellhead workover with the Intimidator Flange Lock. This uniquely designed lock, based on advanced McGard technology, is drastically reducing oil field theft of x-mas... | |
| Bullseye Ringless Meter Locks protect against meter tampering Uses same key as McGard Ring Lock and Sidewinder Locks Versatile, easily applied to various panel types including gang panels and pull... | |
| Coupling Locks secure meters against tampering Controls water access and usage Easy installation in the field No modification needed to existing meters Free spinning, fits virtually all meter styles Manufactured... | |
| Curb Locks secure water shut offs at the curb Prevents unauthorized water service Easy installation in the field No modification needed to existing curb boxes Reusable For plastic or metal... | |
| For protection of ringless electric meters Installs on either side or bottom of the meter can Uses the same key as the McGard Bullseye Lock and Snap Ring Lock Easily... | |
| Gas Meter Locks protect against meter tampering Easy installation in the field Blocks access to internal components No modification needed to existing meters Simply replace the existing screws Reusable | |
| Hydrant Locks protect against unauthorized usage Controls water access and usage Easy installation and operation No modification needed to existing hydrants Fits virtually all hydrant styles Machined from alloy steel... | |
| If you own a pick-up truck your tailgate could be stolen in the time it takes to finish this sentence...The McGard Tailgate Lock fits most late model trucks, and offers... | |
| Intimidator Snap Ring Locks protect ringed meters from tampering Uses same keys as our Ringless Meter Lock and Sidewinder Locks Easily installed in seconds without tools or keys Ring design... | |
| Intimidator Test Switch Locks, protection against energy theft Controlled access using McGard keys Protects 3-phase meter installations from theft of service Unique 2-piece construction of hardened alloy steel Plating resists... | |
| McGard's easy to use, one-piece wheel lock functions like a regular lug nut, but requires a special key tool for installation and removal. Its design allows for an unlimited number... | |
| Protect your doors from theft! Replacement doors could cost up to $3,000 each. If you own a Jeep Wrangler your removable doors could be stolen in less than two minutes. | |
| Simply replace one of the stern drive mounting nuts with a McGard lock. Stern drive locks are fully machined from high quality stainless steel and through-hardened. This proven design features... | |
| Theft Protection During Use, Storage and Transit. Protect yourself against expensive propeller theft with a McGard propeller lock, featuring the same patented design as our stern drive and outboard motor... | |
| Theft Protection for Outboard Motors. McGard outboard motor locks are designed to lock the outboard onto the transom of the boat. Simply replace one of the mounting nuts with a... | |
| Theft Protection for Trailer Wheels. McGard wheel locks & lug nuts for boat trailers are made to the same proven quality as our automotive line of products. For steel or... | |
| Water Meter Locks, security against register tampering Prevents unauthorized removal of water meter registers Easy installation in the field No modification needed to existing meters Simply replace the existing plastic... | |
| Protects water & gas shut-off valves from tampering Made of a high impact resistant nylon Unique shape restricts the use of common gripping & destructive tools Lock can be installed... | |
| Triple-nickel chrome plated lock to resist corrosion Alloy steel heat treated to 150,000psi tensile strength High security Controlled access using McGard patented keys Easily retro-fitted to existing covers Standard 3/8",... |