Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. Standard diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters.
CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case depth on all PowerTrax™ HG Shafting is precisely controlled for optimal performance. The extremely hard surface minimizes wear and is resistant to nicks and scratches.
Nook Industries, Inc. | |
---|---|
Product Category | Linear Shafts |
Product Number | L-1/2 |
Product Name | Precision Ground and Hardened Shafting |
Types of Shafts | Linear; Precision |
Shaft Material | Alloy Steel; Stainless Steel (optional feature) |
Diameter | 12.7 mm (0.5000 inch) |
Max. Available Length | 5486 mm (216 inch) |