Porous Plastic Muffler -- M-38/100
ANVER Corporation | |
---|---|
Product Category | Silencers and Mufflers (Industrial) |
Product Number | M-38/100 |
Product Name | Porous Plastic Muffler |
Type / Application | Vacuum Pump |
Port | Exhaust |
Inlet | 0.4 inch (9.52 mm) |
Outlet | 0.9 inch (24.13 mm) |
Attenuation | 80 dB |