Grayline, Inc. Datasheets for Rubber Tubing
Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Rubber Tubing: Learn more
| Product Name | Notes |
|---|---|
| Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA... | |
| Grayline fuel & oil resistant tubing is available in a variety of polymer materials and constructions. Grayline fuel & oil resistant tubing is commonly used in applications such as small... | |
| Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using... | |
| Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU),... | |
| Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set... |