Shenzhen Weidy Industrial Development Co., Ltd. Datasheets for Ceramic Capacitors
Ceramic capacitors have a dielectric made of ceramic materials.
Ceramic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Basic insulation. Dielectric strength: AC2600V. Impulse peak voltage: 5kV. The failure rate is less than 0.12FIT. Humidity robustness grade: IIIB. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and... | |
| Features : -upper limit of operating temperature range up to 125 (UL: 85 ° C) -dielectric strength: ac4000v -X1 Y2 capacitor certified by VDE ENEC UL CQC KC -coated with... | |
| Linear temperature coefficient of capacitance. High stability of capacitance. Low loss at high frequency. Applications: New energy, communications, industrial, power, and consumer electronics and more. | |
| Miniaturized, surface mounted. Single layer ceramic disc dielectric. Humidity robustness grade: IIIB. Good insulation, high dielectric strength. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. Safety certification. | |
| Nonlinear temperature coefficient of capacitance. Large capacitance in small sizes. Good insulation, high dielectric strength. Applications: New energy, communications, industrial, power, consumer electronics and more. | |
| Reinforced insulation. Dielectric strength: AC4000V. Impulse peak voltage: 8kV. Failure rate less than 0.12FIT. Humidity robustness grade: IIIB. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. safety... |