Pleora Technologies Inc. Datasheets for Frame Grabbers
Frame grabbers are image processing computer boards that capture and store image data for industrial applications such as quality control.
Frame Grabbers: Learn more
| Product Name | Notes |
|---|---|
| Enhance the usability of Skoopia® 21Z30S block cameras allowing designers to incorporate them as native GigE Vision® cameras. Pleora’s iPORT™ SKB-GigE External Frame Grabber provides an intuitive approach to add... | |
| Pleora’s iPORT™ Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision® cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit... | |
| Pleora’s iPORT™ CL-GigE External Frame Grabbers allows designers to treat Camera Link® Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With... | |
| Pleora’s iPORT™ CL-Ten External Frame Grabbers use a high-performance GigE Vision® 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium... | |
| Pleora’s iPORT™ CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera... | |
| Pleora’s iPORT™ PT1000-LV External Frame Grabbers allow system manufacturers and integrators to treat LVDS cameras as native GigE Vision® cameras. With these external frame grabbers, LVDS cameras enjoy the long-distance... | |
| Pleora’s vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro... |