New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used in high control requirements.
| 3X Motion Technologies Co., Ltd | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | 90S Series (90mm) |
| Product Name | Servo Motor |
| AC Voltage & Frequency | 208-230/240V 60Hz |
| Output Power | 1000 HP |
| Continuous Current | 18 amps |
| Continuous Torque | 4.0 In-lbs (4.61 kg-cm) |
| Rotor Inertia | 2.97 oz-in-sec² (20.97 kg-cm²) |