3X Motion Technologies Co., Ltd STEPPER LINEAR ACTUATOR 86 Series Size 34 (78mm)-LA

Description
Wiring : Bipolar Rated Voltage : 2.85VDC / 5VDC / 12VDC Rated Current : 5.47A / 3.12A / 1.3A Resistance/Phase : 0.52Ω / 1.6Ω / 9.23Ω Inductance/Phase : 2.86mH / 8.8mH / 51mH Power Input : 31.2W rotor inertia : 1760gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 2.3KG Insulation Resistance : 50MΩ
Request a Quote
Description
Wiring : Bipolar Rated Voltage : 2.85VDC / 5VDC / 12VDC Rated Current : 5.47A / 3.12A / 1.3A Resistance/Phase : 0.52Ω / 1.6Ω / 9.23Ω Inductance/Phase : 2.86mH / 8.8mH / 51mH Power Input : 31.2W rotor inertia : 1760gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 2.3KG Insulation Resistance : 50MΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
STEPPER LINEAR ACTUATOR 86 Series Size 34 (78mm)-LA
Wiring : Bipolar Rated Voltage : 2.85VDC / 5VDC / 12VDC Rated Current : 5.47A / 3.12A / 1.3A Resistance/Phase : 0.52Ω / 1.6Ω / 9.23Ω Inductance/Phase : 2.86mH / 8.8mH / 51mH Power Input : 31.2W rotor inertia : 1760gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 2.3KG Insulation Resistance : 50MΩ
  • Wiring : Bipolar
  • Rated Voltage : 2.85VDC / 5VDC / 12VDC
  • Rated Current : 5.47A / 3.12A / 1.3A
  • Resistance/Phase : 0.52Ω / 1.6Ω / 9.23Ω
  • Inductance/Phase : 2.86mH / 8.8mH / 51mH
  • Power Input : 31.2W
  • rotor inertia : 1760gcm2
  • Temperature Rise : 75℃
  • Insulation Class : B-Class (F-Class optional)
  • Weight : 2.3KG
  • Insulation Resistance : 50MΩ
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category Linear Actuators
Product Number 86 Series Size 34 (78mm)-LA
Product Name STEPPER LINEAR ACTUATOR
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 86Series Size 34 (78mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (48mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (28mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (34mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details