3X Motion Technologies Co., Ltd STEPPER LINEAR ACTUATOR 42Series Size 17 (34mm)-BSA

Description
Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 1.5A / 0.7A / 0.29A Resistance/Phase : 1.56Ω / 7.2Ω / 41.5Ω Inductance/Phase : 1.9mH / 9.5mH / 54.0mH Power Input : 10.4W Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Insulation Resistance : 50MΩ
Request a Quote
Description
Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 1.5A / 0.7A / 0.29A Resistance/Phase : 1.56Ω / 7.2Ω / 41.5Ω Inductance/Phase : 1.9mH / 9.5mH / 54.0mH Power Input : 10.4W Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Insulation Resistance : 50MΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
STEPPER LINEAR ACTUATOR 42Series Size 17 (34mm)-BSA
Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 1.5A / 0.7A / 0.29A Resistance/Phase : 1.56Ω / 7.2Ω / 41.5Ω Inductance/Phase : 1.9mH / 9.5mH / 54.0mH Power Input : 10.4W Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Insulation Resistance : 50MΩ
  • Wiring : Bipolar
  • Rated Voltage : 2.33VDC / 5VDC / 12VDC
  • Rated Current : 1.5A / 0.7A / 0.29A
  • Resistance/Phase : 1.56Ω / 7.2Ω / 41.5Ω
  • Inductance/Phase : 1.9mH / 9.5mH / 54.0mH
  • Power Input : 10.4W
  • Temperature Rise : 75℃
  • Insulation Class : B-Class (F-Class optional)
  • Insulation Resistance : 50MΩ
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category Linear Actuators
Product Number 42Series Size 17 (34mm)-BSA
Product Name STEPPER LINEAR ACTUATOR
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 42Series Size 17 (48mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (45mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (48mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.33 to 12 volts
View Details
STEPPER LINEAR ACTUATOR - 57 Series Size 23 (65mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 3.25 to 12 volts
View Details