3X Motion Technologies Co., Ltd STEPPER LINEAR ACTUATOR 35 Series Size 14 (48mm)-LA

Description
Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 2A / 0.91A / 0.38A Resistance/Phase : 1.2Ω / 5.5Ω / 31.6Ω Inductance/Phase : 1.95mH / 7.63mH / 65.1mH Power Input : 9.1W rotor inertia : 30gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 240g Insulation Resistance : 50MΩ
Request a Quote
Description
Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 2A / 0.91A / 0.38A Resistance/Phase : 1.2Ω / 5.5Ω / 31.6Ω Inductance/Phase : 1.95mH / 7.63mH / 65.1mH Power Input : 9.1W rotor inertia : 30gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 240g Insulation Resistance : 50MΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
STEPPER LINEAR ACTUATOR 35 Series Size 14 (48mm)-LA
Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 2A / 0.91A / 0.38A Resistance/Phase : 1.2Ω / 5.5Ω / 31.6Ω Inductance/Phase : 1.95mH / 7.63mH / 65.1mH Power Input : 9.1W rotor inertia : 30gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 240g Insulation Resistance : 50MΩ
  • Wiring : Bipolar
  • Rated Voltage : 2.33VDC / 5VDC / 12VDC
  • Rated Current : 2A / 0.91A / 0.38A
  • Resistance/Phase : 1.2Ω / 5.5Ω / 31.6Ω
  • Inductance/Phase : 1.95mH / 7.63mH / 65.1mH
  • Power Input : 9.1W
  • rotor inertia : 30gcm2
  • Temperature Rise : 75℃
  • Insulation Class : B-Class (F-Class optional)
  • Weight : 240g
  • Insulation Resistance : 50MΩ
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category Linear Actuators
Product Number 35 Series Size 14 (48mm)-LA
Product Name STEPPER LINEAR ACTUATOR
Actuation Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 57 Series Size 23 (45mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 3.25 to 12 volts
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (65mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (48mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
STEPPER LINEAR ACTUATOR - 42Series Size 17 (34mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details