3PEAK
TPW3257-SS3R-S -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
3PEAK
Analog Switches, Multiplexers, Demultiplexers
TPW3257-SS3R-S
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
5503-TPW3257-SS3R-STR-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
2x1
|
|
Supply Voltage (VS)
|
2.3 to 3.6 volts
|
|
Ron
|
8 ohms
|
|
Bandwidth
|
400 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "16-SOIC
View Details
2 suppliers
Standards and Certifications
RoHS
Bandwidth
60 MHz
Package Type
SMT
View Details
Standards and Certifications
RoHS
Supply Voltage (VS)
5 volts
Min Operating Current
0.0030 mA
View Details
2 suppliers