3PEAK
TPT4181H-SO1R -- DRIVERS, RECEIVERS, TRANSCEIVERS
3PEAK
Drivers, Receivers, Transceivers
TPT4181H-SO1R
Description
IC TXRX 8-SOP
Request a Quote
Email Supplier
Datasheet
Description
IC TXRX 8-SOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
5503-TPT4181H-SO1RTR-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
3 to 5.5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Number of Outputs
6
Output Configuration
Inverting; SEPIC, Step-Up (Boost)
Output Voltage
40 volts
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details
Output Configuration
Inverting
Supply Voltage
2.38 to 2.62 volts
Switching Frequency
800000 kHz
View Details