3PEAK
Voltage Reference
TPR5040-VS1R-S
Description
IC VREF SERIES 8TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES 8TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
5503-TPR5040-VS1R-STR-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Series
|
|
Package Type
|
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
|
TC
|
6 ppm/C
|
|
IQ
|
1 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shunt / Zener
VREF Type
Fixed
Package Type
Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Renesas Electronics Corporation
Package Type
SOIC
VREF
1.25 volts
TC
7 ppm/C
View Details
8 suppliers