IC VREF SERIES 1.25V 8SOIC
IC VREF SERIES 1.25V 8SOIC
IC VREF SERIES 1.25V 8SOIC
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 5503-TPR5012-SO1RTR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| TC | 6 ppm/C |
| IQ | 1 mA |