3PEAK
Voltage Reference
TPR3330-QF11R-S
Description
IC VREF SERIES 8UFQFN
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES 8UFQFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
5503-TPR3330-QF11R-STR-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Series
|
|
Package Type
|
Other; 8-UFQFN
|
|
TC
|
30 ppm/C
|
|
IQ
|
0.1800 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shunt / Zener
VREF Type
Shunt
Package Type
Other; SC-74A, SOT-753
View Details
3 suppliers
Renesas Electronics Corporation
Type
Shunt / Zener
Package Type
SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)"
TC
100 ppm/C
View Details