IC REG FLYBACK 100V 7A 8-DFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5503-TPQ5180Q-DFMR-STR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-VDFN Exposed Pad |
| Output Voltage | 95 volts |