IC REG BOOST 3V 600MA 6DFN
IC REG BOOST 3V 600MA 6DFN
IC REG BOOST 3V 600MA 6DFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5503-TPQ051003-DFORTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-WDFN Exposed Pad |
| Special Features | Synchronous Rectification |