IC REG BOOST ADJ 600MA 6WLCSP
IC REG BOOST ADJ 600MA 6WLCSP
IC REG BOOST ADJ 600MA 6WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5503-TPQ05100-WS4RCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |