IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 5503-TPM27525-SO1RTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 5 amps |
| Supply Voltage | 4.5 to 23 volts |
| Rise Time | 7 ns |