IC LOW SIDE DRIVER 40V 8CH 16-T
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 5503-TPM1025-DFORTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 7 amps |
| Supply Voltage | 4.75 to 5.25 volts |
| Rise Time | 0.6500 ns |