IC REG LINEAR POS ADJ 2A 10DFN
IC REG LINEAR POS ADJ 2A 10DFN
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 5503-TPL9208AD-DF5R-STR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 10-UFDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |