IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 5503-TPL903218-S5TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |