IC REG LINEAR 3V 300MA SC-70-5
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 5503-TPL730F30-CRTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 |
| Special Features | Input Overcurrent Protection |