IC OPAMP 4 CIRCUIT 14-TSSOP Product overview: TPH2504-TR from 3PEAK is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TPH2504-TR can be used for catalog matching and distributor lookup.
IC OPAMP 4 CIRCUIT 14-TSSOP
IC OPAMP 4 CIRCUIT 14-TSSOP
IC OPAMP 4 CIRCUIT 14-TSSOP
Instrumentation, OP Amps, Buffer Amps
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-TPH2504-TR | 5503-TPH2504-TRDKR-ND | TPH2504-TR |
| Product Name | TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 200 V/µs | 200 V/µs | |
| Bandwidth | 120 MHz | ||
| Package Type | Tape & Reel (TR) Cut Tape (CT) | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" |