Operational Amplifier, Product overview: TPH2501-TR from 3PEAK is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-TPH2501-TR can be used for catalog matching and distributor lookup.
IC OP AMP 1CH SOT-23-5
IC OP AMP 1CH SOT-23-5
IC OP AMP 1CH SOT-23-5
Instrumentation, OP Amps, Buffer Amps
0.3pA Single 250MHz 120MHz 50uV SOT-23-5 Operational Amplifier ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 48-TPH2501-TR | 5503-TPH2501-TRDKR-ND | TPH2501-TR | TPH2501-TR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 6.5 milliamps | 6.5 milliamps | ||
| Slew Rate | 200 V/µs | |||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SOT23 |