12, 16 Bit Digital to Analog Converter 1 16-TSSOP Product overview: TPC116S8-TR from 3PEAK is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16 Bit, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TPC116S8-TR can be used for catalog matching and distributor lookup.
IC DAC 12/16BIT 16-TSSOP
IC DAC 12/16BIT 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-TPC116S8-TR | 5503-TPC116S8-TR-ND | 5503-TPC116S8-TRCT-ND |
| Product Name | 16-bit 16 Bit TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | MICROWIRE, QSPI, Serial, SPI | Serial; SPI; Microwire | Serial; SPI; Microwire |
| Package Type | Reel - TR | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |
| Packing Method | Reel - TR | Tape Reel | Cut Tape (CT) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Resolution | 12 to 16 bits | 12 to 16 bits |