Manufacturer: 3Peak
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962721-TP5552-SR
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Schedule B: 8542330000, 8542330000
IC OP AMP 2CH 8-SOP
IC OP AMP 2CH 8-SOP
IC OP AMP 2CH 8-SOP
Op Amp Dual Ultra Low Noise Amplifier R-R I/O ±2.75V/5.5V 8-Pin SOIC T/R Product overview: TP5552-SR from 3PEAK is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 2.75V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TP5552-SR can be used for catalog matching and distributor lookup.
SO-8 Precision OpAmps ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 962721-TP5552-SR | 5503-TP5552-SRDKR-ND | 687-TP5552-SR | TP5552-SR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TP5552-SR | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 2.75V 5.5V Operational Amplifier IC | Operational Amplifier/Comparator >> Precision OpAmps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.5000 milliamps | |||
| Slew Rate | 2.5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel |