Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AMPLIFIER AND COMPARATOR CHIPS
3PEAK
TP2604-SR -- AMPLIFIER AND COMPARATOR CHIPS
3PEAK
Amplifier and Comparator Chips
TP2604-SR
Description
10MHz Dual channel SOIC-8 Precision Op Amps ROHS
ODG (Origin Data Global)
Done
Description
10MHz Dual channel SOIC-8 Precision Op Amps ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Amplifier and Comparator Chips
TP2604-SR
Amplifier and Comparator Chips
TP2604-SR
10MHz Dual channel SOIC-8 Precision Op Amps ROHS
10MHz Dual channel SOIC-8 Precision Op Amps ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Amplifier and Comparator Chips
Product Number
TP2604-SR
Product Name
Amplifier and Comparator Chips
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Isolating amplifiers
857-411
Specs
Device Type
Isolaltion Amplifiers
View Details
Qorvo
800MHz 4W Rf Amplifier
QPA9909TR13
Specs
Device Type
RF
Standards and Certifications
RoHS
Package Type
Reel
View Details
Infineon Technologies AG
Buffer/Inverter Based Peripheral Driver, 15A, MOS, PDSO4, GREEN, PLASTIC, SOT-223, 4 PIN
BSP77E6327
Specs
Device Type
Buffer
View Details
Advanced Linear Devices, Inc.
Instrumentation, Op Amps, Buffer Amps
ALD2722ESBL
Specs
Device Type
Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
4
suppliers