The TP2011-TR is a single-channel, push-pull output comparator designed for ultra-low-power applications, operating from 1.6V to 5.5V with a supply current of 200 nA per channel and a propagation delay of 13 μs with 100 mV overdrive. It features rail-to-rail input and output swing, ±12 mV maximum offset voltage, and internal hysteresis for noise immunity. Housed in a 5-pin SOT-23 package, it supports operation from -40°C to 85°C and meets HBM ESD protection of 2 kV and CDM of 1 kV.
Comparator Single R-R I/O 5.5V 5-Pin SOT-23 T/R Product overview: TP2011-TR from 3PEAK is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TP2011-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-TP2011-TR |
| Product Name | 5.5V SOT-23 Linear Comparator IC |
| RoHS Compliant | RoHS |