IC DAC 8BIT 28-TSSOP
IC DAC 8BIT 28-TSSOP
8 Bit Digital to Analog Converter 1 28-TSSOP Product overview: 3PD9708E from 3PEAK is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8 Bit, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-3PD9708E can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 5503-3PD9708ECT-ND | 5503-3PD9708EDKR-ND | 701-3PD9708E |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit 8 Bit TSSOP Digital-to-Analog Converter IC |
| Package Type | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Reel - TR |
| Packing Method | Cut Tape (CT) | Digi-Reel® | Reel - TR |
| Resolution | 8 bits | 8 bits | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |