3M 3M 9990N Blue Splicing & Core Starting Tape - 50 mm Width x 33 m Length - 5.5 mil Thick - Repulpable Paper Liner - 08067 YP208041233

Description
3M 9990N blue splicing & core starting tape comes in a 50 mm width, 33 m length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M 9990N blue splicing & core starting tape comes in a 50 mm width, 33 m length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 9990N Blue Splicing & Core Starting Tape - 50 mm Width x 33 m Length - 5.5 mil Thick - Repulpable Paper Liner - 08067 - 051111-08067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9990N Blue Splicing & Core Starting Tape - 50 mm Width x 33 m Length - 5.5 mil Thick - Repulpable Paper Liner - 08067
051111-08067
3M 9990N Blue Splicing & Core Starting Tape - 50 mm Width x 33 m Length - 5.5 mil Thick - Repulpable Paper Liner - 08067 051111-08067
3M 9990N blue splicing & core starting tape comes in a 50 mm width, 33 m length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M 9990N blue splicing & core starting tape comes in a 50 mm width, 33 m length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-08067
Product Name 3M 9990N Blue Splicing & Core Starting Tape - 50 mm Width x 33 m Length - 5.5 mil Thick - Repulpable Paper Liner - 08067
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details