3M 3M R9990 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 83079 YP208041084

Description
3M R9990 blue splicing & core starting tape comes in a 37.5 mm width, 33 m length, uses a repulpable adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R9990 blue splicing & core starting tape comes in a 37.5 mm width, 33 m length, uses a repulpable adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R9990 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 83079 - 010027-83079 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R9990 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 83079
010027-83079
3M R9990 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 83079 010027-83079
3M R9990 blue splicing & core starting tape comes in a 37.5 mm width, 33 m length, uses a repulpable adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R9990 blue splicing & core starting tape comes in a 37.5 mm width, 33 m length, uses a repulpable adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 010027-83079
Product Name 3M R9990 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 83079
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Cloth Tape - 393 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details