3M 3M 7413TL Amber Insulating Tape - 480 mm Width x 66 m Length - 2.4 mil Thick - Thermally Insulating - 23845 XT006223736

Description
3M 7413TL amber insulating tape comes in a 480 mm width, 66 m length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 29 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.4 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 7413TL amber insulating tape comes in a 480 mm width, 66 m length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 29 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.4 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 7413TL Amber Insulating Tape - 480 mm Width x 66 m Length - 2.4 mil Thick - Thermally Insulating - 23845 - 051115-23845 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7413TL Amber Insulating Tape - 480 mm Width x 66 m Length - 2.4 mil Thick - Thermally Insulating - 23845
051115-23845
3M 7413TL Amber Insulating Tape - 480 mm Width x 66 m Length - 2.4 mil Thick - Thermally Insulating - 23845 051115-23845
3M 7413TL amber insulating tape comes in a 480 mm width, 66 m length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 29 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.4 mil thickness. In addition to the other properties this product is flame retardant.

3M 7413TL amber insulating tape comes in a 480 mm width, 66 m length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 29 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.4 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-23845
Product Name 3M 7413TL Amber Insulating Tape - 480 mm Width x 66 m Length - 2.4 mil Thick - Thermally Insulating - 23845
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Kapton; Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details